Diode Schottky 100V 8A Surface Mount 5-DFN (5x6) (8-SOFL)
Diode Schottky 100V 8A Surface Mount 5-DFN (5x6) (8-SOFL)
Schottky Diodes & Rectifiers 8.0 A, 100 V SCHOTTKY DIO
SCHOTTKY RECTIFIER, 100V, 8A, DFN; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single
DIODE SCHOTTKY 100V 8A 5DFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | NRVB8H100MFST1GOSTR-ND | NRVB8H100MFST1G | 28X8034 | NRVB8H100MFST1G |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 100V, 8A, Dfn; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Rectifier Configuration / Technology | Schottky | |||
| Package | DFN | |||
| RoHS Compliant | RoHS |