onsemi Discrete Semiconductor Products - Diodes - Rectifiers NRVB830MFST1G

Description
DIODE SCHOTTKY 30V 8A 5DFN
Datasheet
Description
DIODE SCHOTTKY 30V 8A 5DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB830MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB830MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB830MFST1G
DIODE SCHOTTKY 30V 8A 5DFN

DIODE SCHOTTKY 30V 8A 5DFN

Supplier's Site
Schottky Rectifier, Single, 30V, 8A, Dfn; Repetitive Peak Reverse Voltage Onsemi - 28X8036 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 30V, 8A, Dfn; Repetitive Peak Reverse Voltage Onsemi
28X8036
Schottky Rectifier, Single, 30V, 8A, Dfn; Repetitive Peak Reverse Voltage Onsemi 28X8036
SCHOTTKY RECTIFIER, SINGLE, 30V, 8A, DFN; Repetitive Peak Reverse Voltage:30V; Average Forward Current:8A; Diode Configuration:Single ; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:700mV; Forward Surge Current:150A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 30V, 8A, DFN; Repetitive Peak Reverse Voltage:30V; Average Forward Current:8A; Diode Configuration:Single; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:700mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers
Product Number NRVB830MFST1G 28X8036
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Single, 30V, 8A, Dfn; Repetitive Peak Reverse Voltage Onsemi
Life Cycle Stage Active
VF 0.7000 volts 0.7000 volts
Rectifier Configuration / Technology Schottky
Package DFN
Unlock Full Specs
to access all available technical data