Manufacturer: onsemi
Win Source Part Number: 1324982-NRVB540MFST3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 5 A
Current - Reverse Leakage @ Vr: 2 mA @ 40 V
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: NRVB540
RoHS Status: ROHS3 Compliant
Diode Schottky 40V 5A Surface Mount 5-DFN (5x6) (8-SOFL)
Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NRVB540MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB540MFST3G can be used for catalog matching and distributor lookup.
Rectifiers 5A 40V SCHOTTKY RECTIFIER
SCHOTTKY RECTIFIER, 40V, 5A, DFN; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single
DIODE SCHOTTKY 40V 5A 5DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1324982-NRVB540MFST3G | 488-NRVB540MFST3GTR-ND | 280-NRVB540MFST3G | NRVB540MFST3G | 97W6360 | NRVB540MFST3G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 5.0 A 40 V Diode and Rectifier | Rectifiers | Schottky Rectifier, 40V, 5A, Dfn; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | 8-PowerTDFN, 5 Leads | Tape and Reel | 488AA | DFN | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.5800 volts | 0.5800 volts | 0.5800 volts | |||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||
| IO | 5 amps |