Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)
DIODE SCHOTTKY 100V 5A 5DFN
SCHOTTKY RECTIFIER, 100V, 5A, DFN; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single
Rectifiers 5A 100V SCHOTTKY RECTIFIER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | NRVB5100MFST3G-ND | NRVB5100MFST3G | 97W6358 | NRVB5100MFST3G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 100V, 5A, Dfn; Repetitive Peak Reverse Voltage Onsemi | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Life Cycle Stage | Removed | |||
| VF | 0.9800 volts | 0.9800 volts | ||
| Rectifier Configuration / Technology | Schottky |