onsemi Diodes, Rectifiers - Single - NRVB440MFST1G NRVB440MFST1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232157-NRVB440MFST1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232157-NRVB440MFST1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVB440MFST1G - 1232157-NRVB440MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVB440MFST1G
1232157-NRVB440MFST1G
Diodes, Rectifiers - Single - NRVB440MFST1G 1232157-NRVB440MFST1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232157-NRVB440MFST1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232157-NRVB440MFST1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Schottky 4.0 A 40 V Diode and Rectifier
280-NRVB440MFST1G
Schottky 4.0 A 40 V Diode and Rectifier 280-NRVB440MFST1G
Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB440MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB440MFST1G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB440MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB440MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 488-NRVB440MFST1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - 488-NRVB440MFST1GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 4A 5DFN

DIODE SCHOTTKY 40V 4A 5DFN

Buy Now Datasheet
Single Diodes - 488-NRVB440MFST1GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 4A 5DFN

DIODE SCHOTTKY 40V 4A 5DFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVB440MFST1G
Schottky Diodes & Rectifiers NRVB440MFST1G
Schottky Diodes & Rectifiers 4.0A 40V SCHOTTKY DIODE

Schottky Diodes & Rectifiers 4.0A 40V SCHOTTKY DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB440MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB440MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB440MFST1G
DIODE SCHOTTKY 40V 4A 5DFN

DIODE SCHOTTKY 40V 4A 5DFN

Supplier's Site
Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi - 97W6353 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi
97W6353
Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi 97W6353
SCHOTTKY RECTIFIER, 40V, 4A, DFN; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:650mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 4A, DFN; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:650mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 1232157-NRVB440MFST1G 280-NRVB440MFST1G 488-NRVB440MFST1GTR-ND NRVB440MFST1G NRVB440MFST1G 97W6353
Product Name Diodes, Rectifiers - Single - NRVB440MFST1G Schottky 4.0 A 40 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi
Package Tape and Reel SO-8 DFN
RoHS Compliant RoHS RoHS
IO 4 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5615US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier double diode - BAT74,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
4 suppliers
RF Pin Diode, Antenna Switch - BAR64-02V - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
2 suppliers