Schottky Diodes & Rectifiers 12 A, 40 V SCHOTTKY DIODE
DIODE SCHOTTKY 40V 12A 5DFN
SCHOTTKY RECTIFIER, 40V, 12A, DFN; Repetitive Peak Reverse Voltage:40V; Average Forward Current:12A; Diode Configuration:Single
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | NRVB1240MFST3G | NRVB1240MFST3G | 28X8029 |
| Product Name | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 40V, 12A, Dfn; Repetitive Peak Reverse Voltage Onsemi |
| Life Cycle Stage | Active | ||
| VF | 0.6800 volts | 0.6800 volts | |
| Rectifier Configuration / Technology | Schottky | ||
| Package | DFN |