Diode Schottky 20V 1A Surface Mount SOD-123FL
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 10000-REEL Product overview: NRVB120ESFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB120ESFT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929347-NRVB120ESFT3G
Features: Diode Schottky 20 V 1A Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NRVB120
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Diodes & Rectifiers SCHOTTKY RECT SOD123
DIODE SCHOTTKY 20V 1A SOD123FL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | NRVB120ESFT3G-ND | 280-NRVB120ESFT3G | 929347-NRVB120ESFT3G | NRVB120ESFT3G | NRVB120ESFT3G |
| Product Name | Single Diodes | Schottky SMD 1.0 A 20 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVB120ESFT3G | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123 | ||
| RoHS Compliant | RoHS |