onsemi Discrete Semiconductor Products - Diodes - Rectifiers NRVB1045MFST3G

Description
DIODE SCHOTTKY 45V 10A 5DFN
Datasheet
Description
DIODE SCHOTTKY 45V 10A 5DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB1045MFST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB1045MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB1045MFST3G
DIODE SCHOTTKY 45V 10A 5DFN

DIODE SCHOTTKY 45V 10A 5DFN

Supplier's Site
Schottky Rectifier, 45V, 10A, Dfn; Repetitive Peak Reverse Voltage Onsemi - 28X8027 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 45V, 10A, Dfn; Repetitive Peak Reverse Voltage Onsemi
28X8027
Schottky Rectifier, 45V, 10A, Dfn; Repetitive Peak Reverse Voltage Onsemi 28X8027
SCHOTTKY RECTIFIER, 45V, 10A, DFN; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:620mV; Forward Surge Current:150A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 45V, 10A, DFN; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:620mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
NRVB1045MFST3G
Rectifiers NRVB1045MFST3G
Rectifiers 10 A, 45 V SCHOTTKY DIODE

Rectifiers 10 A, 45 V SCHOTTKY DIODE

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers
Product Number NRVB1045MFST3G 28X8027 NRVB1045MFST3G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 45V, 10A, Dfn; Repetitive Peak Reverse Voltage Onsemi Rectifiers
Life Cycle Stage Active
VF 0.7500 volts 0.6200 volts
Rectifier Configuration / Technology Schottky
Package DFN 488AA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223234 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT523; Sot-523 (sc-89)
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5809 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details