10A, 45 V Schottky Power Rectifier in SO-8FL 10A 45V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB1045MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB1045MFST1G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325602-NRVB1045MFST
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 20 A
Current - Reverse Leakage @ Vr: 500 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: NRVB1045
RoHS Status: ROHS3 Compliant
Diode Schottky 45V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
SCHOTTKY RECTIFIER, 45V, 10A, DFN; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single
DIODE SCHOTTKY 45V 10A 5DFN
Rectifiers 10 A, 45 V SCHOTTKY DIODE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-NRVB1045MFST1G | 1325602-NRVB1045MFST1G | NRVB1045MFST1G-ND | 28X8026 | NRVB1045MFST1G | NRVB1045MFST1G |
| Product Name | Schottky 10A 45 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Rectifier, 45V, 10A, Dfn; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | DFN | 8-PowerTDFN, 5 Leads | DFN | 488AA | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 10 amps | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| VF | 0.7500 volts | 0.6200 volts | 0.7500 volts |