DIODE SCHOTTKY 100V 10A 5DFN
SCHOTTKY RECTIFIER, 100V, 10A, DFN; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single
Schottky Diodes & Rectifiers 10 A, 100 V SCHOTTKY DIOD
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | NRVB10100MFST3G | 28X8025 | NRVB10100MFST3G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 100V, 10A, Dfn; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | ||
| VF | 0.9500 volts | 0.9500 volts | |
| Rectifier Configuration / Technology | Schottky | ||
| Package | DFN |