The NRTSV30H120CTG is a trench-based Schottky rectifier in a TO-220AB package, designed for high-efficiency switching power supplies, DC-DC converters, and reverse battery protection. It has a peak repetitive reverse voltage of 120 V and a continuous forward current of 30 A at a case temperature of 124°C. The device features a maximum instantaneous forward voltage of 0.93 V at 15 A and 25°C, and a low thermal resistance of 1.0 °C/W junction-to-case. It supports a nonrepetitive peak surge current of 125 A and operates with a junction temperature range of -55°C to +150°C. The package meets UL 94 V-0 flammability requirements and is Pb-free, halogen-free, and RoHS compliant.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NRTSV30H120CTG |
| Product Name | MOSFET |