Manufacturer: ON Semiconductor
Win Source Part Number: 1232154-NRTSV20H100C
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Trench Schottky Rectifier Low Forward Dual Die, 100V, 20A in TO-220 package, 50-TUBE Product overview: NRTSV20H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 20A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRTSV20H100CTG can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 100V 10A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1232154-NRTSV20H100CTG | NRTSV20H100CTG-ND | 286-NRTSV20H100CTG | NRTSV20H100CTG |
| Product Name | Diodes, Rectifiers - Arrays - NRTSV20H100CTG | Diode Arrays | Dual Schottky 100V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | |||
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |