onsemi Diode Arrays NRTST40H100CTG

Description
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - NRTST40H100CTG-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
NRTST40H100CTG-ND
Diode Arrays NRTST40H100CTG-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Buy Now Datasheet
Diode Arrays - 1990-NRTST40H100CTG-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - NRTST40H100CTG - 763554-NRTST40H100CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NRTST40H100CTG
763554-NRTST40H100CTG
Diodes, Rectifiers - Arrays - NRTST40H100CTG 763554-NRTST40H100CTG
Manufacturer: ON Semiconductor Win Source Part Number: 763554-NRTST40H100CT G Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 6-WDFN Exposed Pad Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 50μA @ 100V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: NRTST40H100CT Categories: Discrete Semiconductor Products Manufacturer Package: 6-WDFN (2x2) Voltage - Forward (Vf) (Maximum) @ If: 760mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): SBT40100VCT_T0_00001 ; SBT40100VCT_T0_10001 ; SBR40U100CT-G; ; ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 763554-NRTST40H100CTG
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: NRTST40H100CT
Categories: Discrete Semiconductor Products
Manufacturer Package: 6-WDFN (2x2)
Voltage - Forward (Vf) (Maximum) @ If: 760mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): SBT40100VCT_T0_00001; SBT40100VCT_T0_10001; SBR40U100CT-G; ;
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual Schottky 100V 40A Diode and Rectifier
286-NRTST40H100CTG
Dual Schottky 100V 40A Diode and Rectifier 286-NRTST40H100CTG
Trench Schottky Rectifier, Low Forward Voltage Dual Die, 100V, 40A in TO-220 package, 50-TUBE Product overview: NRTST40H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 40A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRTST40H100CTG can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Low Forward Voltage Dual Die, 100V, 40A in TO-220 package, 50-TUBE Product overview: NRTST40H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 40A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRTST40H100CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRTST40H100CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRTST40H100CTG
Discrete Semiconductor Products - Diodes - Rectifiers NRTST40H100CTG
DIODE ARR SCHOTT 100V 20A TO220

DIODE ARR SCHOTT 100V 20A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number NRTST40H100CTG-ND 763554-NRTST40H100CTG 286-NRTST40H100CTG NRTST40H100CTG
Product Name Diode Arrays Diodes, Rectifiers - Arrays - NRTST40H100CTG Dual Schottky 100V 40A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-220; TO-220-3 TO-220
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data