onsemi Diodes, Rectifiers - Single - NRTS12100PFST3G NRTS12100PFST3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887580-NRTS12100PFST 3G Features: Diode Schottky 100 V 12A Surface Mount TO-277-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: NRTS12100 Categories: Discrete Semiconductor Products Case / Package: TO-277-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887580-NRTS12100PFST 3G Features: Diode Schottky 100 V 12A Surface Mount TO-277-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: NRTS12100 Categories: Discrete Semiconductor Products Case / Package: TO-277-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRTS12100PFST3G - 887580-NRTS12100PFST3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRTS12100PFST3G
887580-NRTS12100PFST3G
Diodes, Rectifiers - Single - NRTS12100PFST3G 887580-NRTS12100PFST3G
Manufacturer: ON Semiconductor Win Source Part Number: 887580-NRTS12100PFST 3G Features: Diode Schottky 100 V 12A Surface Mount TO-277-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: NRTS12100 Categories: Discrete Semiconductor Products Case / Package: TO-277-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 887580-NRTS12100PFST3G
Features: Diode Schottky 100 V 12A Surface Mount TO-277-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRTS12100
Categories: Discrete Semiconductor Products
Case / Package: TO-277-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
Single Diodes - 488-NRTS12100PFST3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 12A TO2773

DIODE SCHOTTKY 100V 12A TO2773

Buy Now Datasheet
Single Diodes - 488-NRTS12100PFST3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 12A TO2773

DIODE SCHOTTKY 100V 12A TO2773

Buy Now Datasheet
Single Diodes - 488-NRTS12100PFST3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 12A Surface Mount TO-277-3

Diode Schottky 100V 12A Surface Mount TO-277-3

Buy Now Datasheet
Schottky 100V 12A Diode and Rectifier - 280-NRTS12100PFST3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 12A Diode and Rectifier
280-NRTS12100PFST3G
Schottky 100V 12A Diode and Rectifier 280-NRTS12100PFST3G
DIODE SCHOTTKY 100V 12A TO277-3 Product overview: NRTS12100PFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRTS12100PFST3G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 12A TO277-3 Product overview: NRTS12100PFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRTS12100PFST3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRTS12100PFST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRTS12100PFST3G
Discrete Semiconductor Products - Diodes - Rectifiers NRTS12100PFST3G
DIODE SCHOTTKY 100V 12A TO277-3

DIODE SCHOTTKY 100V 12A TO277-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 887580-NRTS12100PFST3G 488-NRTS12100PFST3GDKR-ND 280-NRTS12100PFST3G NRTS12100PFST3G
Product Name Diodes, Rectifiers - Single - NRTS12100PFST3G Single Diodes Schottky 100V 12A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277-3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data