onsemi Schottky 10 A 60 V Diode and Rectifier NRTS1060PFST3G

Description
10 A, 60 V, Trench Schottky Rectifier in TO277 package, 5000-REEL Product overview: NRTS1060PFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRTS1060PFST3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 A, 60 V, Trench Schottky Rectifier in TO277 package, 5000-REEL Product overview: NRTS1060PFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRTS1060PFST3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 10 A 60 V Diode and Rectifier - 280-NRTS1060PFST3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10 A 60 V Diode and Rectifier
280-NRTS1060PFST3G
Schottky 10 A 60 V Diode and Rectifier 280-NRTS1060PFST3G
10 A, 60 V, Trench Schottky Rectifier in TO277 package, 5000-REEL Product overview: NRTS1060PFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRTS1060PFST3G can be used for catalog matching and distributor lookup.

10 A, 60 V, Trench Schottky Rectifier in TO277 package, 5000-REEL Product overview: NRTS1060PFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRTS1060PFST3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NRTS1060PFST3G - 887579-NRTS1060PFST3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRTS1060PFST3G
887579-NRTS1060PFST3G
Diodes, Rectifiers - Single - NRTS1060PFST3G 887579-NRTS1060PFST3G
Manufacturer: ON Semiconductor Win Source Part Number: 887579-NRTS1060PFST3 G Features: Diode Schottky 60 V 10A Surface Mount TO-277-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: NRTS1060 Categories: Discrete Semiconductor Products Case / Package: TO-277-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 887579-NRTS1060PFST3G
Features: Diode Schottky 60 V 10A Surface Mount TO-277-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRTS1060
Categories: Discrete Semiconductor Products
Case / Package: TO-277-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 488-NRTS1060PFST3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 10A Surface Mount TO-277-3

Diode Schottky 60V 10A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - 488-NRTS1060PFST3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 10A TO2773

DIODE SCHOTTKY 60V 10A TO2773

Buy Now Datasheet
Single Diodes - 488-NRTS1060PFST3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 10A TO2773

DIODE SCHOTTKY 60V 10A TO2773

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRTS1060PFST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRTS1060PFST3G
Discrete Semiconductor Products - Diodes - Rectifiers NRTS1060PFST3G
DIODE SCHOTTKY 60V 10A TO277-3

DIODE SCHOTTKY 60V 10A TO277-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-NRTS1060PFST3G 887579-NRTS1060PFST3G 488-NRTS1060PFST3GTR-ND NRTS1060PFST3G
Product Name Schottky 10 A 60 V Diode and Rectifier Diodes, Rectifiers - Single - NRTS1060PFST3G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data