DIODE SCHOTTKY 100V 10A TO2773
DIODE SCHOTTKY 100V 10A TO2773
Diode Schottky 100V 10A Surface Mount TO-277-3
10 A, 100 V Trench Schottky Rectifier in TO-277 package, 5000-REEL Product overview: NRTS10100PFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRTS10100PFST3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887578-NRTS10100PFST
Features: Diode Schottky 100 V 10A Surface Mount TO-277-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRTS10100
Categories: Discrete Semiconductor Products
Case / Package: TO-277-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 100V 10A TO277-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 488-NRTS10100PFST3GDKR-ND | 280-NRTS10100PFST3G | 887578-NRTS10100PFST3G | NRTS10100PFST3G |
| Product Name | Single Diodes | Schottky 10 A 100 V Diode and Rectifier | Diodes, Rectifiers - Single - NRTS10100PFST3G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |