onsemi TVS - TVS - Thyristors - NP3100SCT3G NP3100SCT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083320-NP3100SCT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 76pF Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083320-NP3100SCT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 76pF Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - NP3100SCT3G - 1083320-NP3100SCT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - NP3100SCT3G
1083320-NP3100SCT3G
TVS - TVS - Thyristors - NP3100SCT3G 1083320-NP3100SCT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083320-NP3100SCT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 76pF Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083320-NP3100SCT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 76pF
Number of Elements: 1
Voltage - Off State: 275V
Voltage - Breakover: 350V
Voltage - On State: 4V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1083320-NP3100SCT3G
Product Name TVS - TVS - Thyristors - NP3100SCT3G
VDRM 275 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N12TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
M50 Series High Surge Current Rectifiers - M5010012V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details