Manufacturer: ON Semiconductor
Win Source Part Number: 1083314-NP2300SBT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 56pF
Number of Elements: 1
Voltage - Off State: 190V
Voltage - Breakover: 260V
Voltage - On State: 4V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 80A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 1083314-NP2300SBT3G |
| Product Name | TVS - TVS - Thyristors - NP2300SBT3G |
| VDRM | 190 volts |