The NP2100SBT3G is a bidirectional thyristor surge protector device designed to safeguard telecommunications equipment from overvoltage conditions. It is packaged in an SMB case (JEDEC DO-214AA, Case 403C) with dimensions of 4.06 to 4.57 mm in length, 3.30 to 3.81 mm in width, and 1.90 to 2.41 mm in height. The device has a breakover voltage of 240 V and an off-state voltage rating of 180 V. It supports a peak on-state current of 2.2 A and a holding current of 150 mA. The part meets surge rating requirements per GR-1089-CORE, TIA-968-A, and ITU-T K.20/21, with a maximum non-repetitive surge current of 150 A for a 10x160 μs waveform. It operates from -40°C to +150°C and has a thermal resistance of 90°C/W. The device is RoHS compliant and Pb-free.
240V, SILICON SURGE PROTECTOR, DO-214AA, ROHS COMPLIANT, CASE 403C-01, SMB, 2 PIN Product overview: NP2100SBT3G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 240V, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-NP2100SBT3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-NP2100SBT3G |
| Product Name | 240V Circuit Protection Fuse |
| Approvals / Standards | RoHS |