onsemi TVS - TVS - Thyristors - NP1300SAT3G NP1300SAT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083294-NP1300SAT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 46pF Number of Elements: 1 Voltage - Off State: 120V Voltage - Breakover: 160V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083294-NP1300SAT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 46pF Number of Elements: 1 Voltage - Off State: 120V Voltage - Breakover: 160V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - NP1300SAT3G - 1083294-NP1300SAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - NP1300SAT3G
1083294-NP1300SAT3G
TVS - TVS - Thyristors - NP1300SAT3G 1083294-NP1300SAT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083294-NP1300SAT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 46pF Number of Elements: 1 Voltage - Off State: 120V Voltage - Breakover: 160V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083294-NP1300SAT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 46pF
Number of Elements: 1
Voltage - Off State: 120V
Voltage - Breakover: 160V
Voltage - On State: 4V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1083294-NP1300SAT3G
Product Name TVS - TVS - Thyristors - NP1300SAT3G
VDRM 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - FODM3021R1 - 872187-FODM3021R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
SCRs - 448-T3841N18TOFVTXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type TO-200AF
Operating Temperature 135 C (275 F)
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details