onsemi TVS - TVS - Thyristors - NP0720SAT3G NP0720SAT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083279-NP0720SAT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 79pF Number of Elements: 1 Voltage - Off State: 65V Voltage - Breakover: 88V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083279-NP0720SAT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 79pF Number of Elements: 1 Voltage - Off State: 65V Voltage - Breakover: 88V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - NP0720SAT3G - 1083279-NP0720SAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - NP0720SAT3G
1083279-NP0720SAT3G
TVS - TVS - Thyristors - NP0720SAT3G 1083279-NP0720SAT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083279-NP0720SAT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 79pF Number of Elements: 1 Voltage - Off State: 65V Voltage - Breakover: 88V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083279-NP0720SAT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 79pF
Number of Elements: 1
Voltage - Off State: 65V
Voltage - Breakover: 88V
Voltage - On State: 4V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1083279-NP0720SAT3G
Product Name TVS - TVS - Thyristors - NP0720SAT3G
VDRM 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - 5P6M-AZ - 856785-5P6M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details