onsemi TVS - TVS - Thyristors - NP0120TAT1G NP0120TAT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083268-NP0120TAT1G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 11pF Number of Elements: 1 Voltage - Off State: 12V Voltage - Breakover: 30V Current - Peak Pulse (8/20μs): 50A Current - Hold (Ih): 50mA Categories: Circuit Protection Dimension: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083268-NP0120TAT1G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 11pF Number of Elements: 1 Voltage - Off State: 12V Voltage - Breakover: 30V Current - Peak Pulse (8/20μs): 50A Current - Hold (Ih): 50mA Categories: Circuit Protection Dimension: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - NP0120TAT1G - 1083268-NP0120TAT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - NP0120TAT1G
1083268-NP0120TAT1G
TVS - TVS - Thyristors - NP0120TAT1G 1083268-NP0120TAT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083268-NP0120TAT1G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 11pF Number of Elements: 1 Voltage - Off State: 12V Voltage - Breakover: 30V Current - Peak Pulse (8/20μs): 50A Current - Hold (Ih): 50mA Categories: Circuit Protection Dimension: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083268-NP0120TAT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 11pF
Number of Elements: 1
Voltage - Off State: 12V
Voltage - Breakover: 30V
Current - Peak Pulse (8/20μs): 50A
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Dimension: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1083268-NP0120TAT1G
Product Name TVS - TVS - Thyristors - NP0120TAT1G
VDRM 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B654SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 8000 volts
View Details