Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023382-NOIV2SN2000A
Mounting: SMD (SMT)
Operating Supply Voltage: 3.6 V
Number of Pins: 52
Categories: OEM Parts(M-N)
Case / Package: LCC
Alternative Parts (Cross-Reference): NOIV2SN2000A-QDC.NOI
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023382-NOIV2SN2000A-QDC. |
| Product Name | OEM Parts - OEM Parts (M - N) - NOIV2SN2000A-QDC. |