onsemi Connectors,Interconnects NOIL2SM1300A-GDC

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 960V Frames per Second: 60 Voltage - Supply: 3V Package / Case: 4-SMD, No Lead
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 960V Frames per Second: 60 Voltage - Supply: 3V Package / Case: 4-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 960V Frames per Second: 60 Voltage - Supply: 3V Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Pixel Size: 3µm x 3µm
Active Pixel Array: 1280H x 960V
Frames per Second: 60
Voltage - Supply: 3V
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details