onsemi Image Sensor, 1280 X 1024, Upga-168; Active Pixel Size Onsemi NOIL2SM1300A-GDC

Description
IMAGE SENSOR, 1280 X 1024, UPGA-168; Active Pixel Size:1280 x 1024; Pixel Size (H x W):14µm x 14µm; Frame Rate Per Sec:500; Image Colour:RGB; Sensor Case Style:µPGA; No. of Pins:168Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 1280 X 1024, UPGA-168; Active Pixel Size:1280 x 1024; Pixel Size (H x W):14µm x 14µm; Frame Rate Per Sec:500; Image Colour:RGB; Sensor Case Style:µPGA; No. of Pins:168Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 1280 X 1024, Upga-168; Active Pixel Size Onsemi - 65T1486 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 1280 X 1024, Upga-168; Active Pixel Size Onsemi
65T1486
Image Sensor, 1280 X 1024, Upga-168; Active Pixel Size Onsemi 65T1486
IMAGE SENSOR, 1280 X 1024, UPGA-168; Active Pixel Size:1280 x 1024; Pixel Size (H x W):14µm x 14µm; Frame Rate Per Sec:500; Image Colour:RGB; Sensor Case Style:µPGA; No. of Pins:168Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

IMAGE SENSOR, 1280 X 1024, UPGA-168; Active Pixel Size:1280 x 1024; Pixel Size (H x W):14µm x 14µm; Frame Rate Per Sec:500; Image Colour:RGB; Sensor Case Style:µPGA; No. of Pins:168Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 65T1486
Product Name Image Sensor, 1280 X 1024, Upga-168; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - 10212113-00 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 1.5 to 3.6 volts
View Details
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-120 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details