onsemi Light Sensor, 590Nm, 2V-5.5V, Cudfn-6; Sensor Output Onsemi NOA1213CUTAG

Description
LIGHT SENSOR, 590NM, 2V-5.5V, CUDFN-6; Sensor Output:Current; Wavelength of Peak Sensitivity:590nm; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:CUDFN; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes
Description
LIGHT SENSOR, 590NM, 2V-5.5V, CUDFN-6; Sensor Output:Current; Wavelength of Peak Sensitivity:590nm; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:CUDFN; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NOA1213 is a low power ambient light sensor designed for handheld devices, featuring an analog current output. It operates within a voltage range of 2V to 5.5V and has a quiescent current consumption of less than 200 pA in power down mode. The sensor utilizes proprietary CMOS technology from ON Semiconductor, which includes dynamic dark current compensation for improved signal-to-noise ratio and wide dynamic range. It can detect ambient light levels from approximately 0 lux to over 100,000 lux, making it suitable for various applications including mobile devices, cameras, and digital signage. The device offers three selectable output current gain modes, allowing for flexibility in sensitivity, and consumes less than 14 µA at 100 lux in medium gain mode. The NOA1213 is housed in a compact CUDFN-6 package measuring 1.6 x 1.6 mm and is RoHS compliant. Its operating temperature range is from -40°C to 85°C, ensuring reliability in diverse environments. This sensor is particularly beneficial for applications that require power-saving features, such as automatic display brightness adjustment in mobile devices.

Datasheet Summary
Powered by GS/AI

The NOA1213 is a low power ambient light sensor designed for handheld devices, featuring an analog current output. It operates within a voltage range of 2V to 5.5V and has a quiescent current consumption of less than 200 pA in power down mode. The sensor utilizes proprietary CMOS technology from ON Semiconductor, which includes dynamic dark current compensation for improved signal-to-noise ratio and wide dynamic range. It can detect ambient light levels from approximately 0 lux to over 100,000 lux, making it suitable for various applications including mobile devices, cameras, and digital signage. The device offers three selectable output current gain modes, allowing for flexibility in sensitivity, and consumes less than 14 µA at 100 lux in medium gain mode. The NOA1213 is housed in a compact CUDFN-6 package measuring 1.6 x 1.6 mm and is RoHS compliant. Its operating temperature range is from -40°C to 85°C, ensuring reliability in diverse environments. This sensor is particularly beneficial for applications that require power-saving features, such as automatic display brightness adjustment in mobile devices.

Suppliers

Company
Product
Description
Supplier Links
Light Sensor, 590Nm, 2V-5.5V, Cudfn-6; Sensor Output Onsemi - 62AC7341 - Newark, An Avnet Company
Chicago, IL, United States
Light Sensor, 590Nm, 2V-5.5V, Cudfn-6; Sensor Output Onsemi
62AC7341
Light Sensor, 590Nm, 2V-5.5V, Cudfn-6; Sensor Output Onsemi 62AC7341
LIGHT SENSOR, 590NM, 2V-5.5V, CUDFN-6; Sensor Output:Current; Wavelength of Peak Sensitivity:590nm; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:CUDFN; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

LIGHT SENSOR, 590NM, 2V-5.5V, CUDFN-6; Sensor Output:Current; Wavelength of Peak Sensitivity:590nm; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:CUDFN; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 62AC7341
Product Name Light Sensor, 590Nm, 2V-5.5V, Cudfn-6; Sensor Output Onsemi
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1354KKT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 16 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog Temperature Sensor IC TO92 - Tsic 301 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details