onsemi Ambient Light Sensor, Udfn-6; Ic Function Onsemi NOA1212CUTAG

Description
AMBIENT LIGHT SENSOR, UDFN-6; IC Function:Ambient Light Sensor; Supply Voltage Min:2V; Supply Voltage Max:5.5V; IC Package Type:UDFN; No. of Pins:6Pins; Operating Temperature Min:-40 C; Operating Temperature Max:85 C; Packaging:Cut RoHS Compliant: Yes
Datasheet
Description
AMBIENT LIGHT SENSOR, UDFN-6; IC Function:Ambient Light Sensor; Supply Voltage Min:2V; Supply Voltage Max:5.5V; IC Package Type:UDFN; No. of Pins:6Pins; Operating Temperature Min:-40 C; Operating Temperature Max:85 C; Packaging:Cut RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ambient Light Sensor, Udfn-6; Ic Function Onsemi - 80Y9491 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, Udfn-6; Ic Function Onsemi
80Y9491
Ambient Light Sensor, Udfn-6; Ic Function Onsemi 80Y9491
AMBIENT LIGHT SENSOR, UDFN-6; IC Function:Ambient Light Sensor; Supply Voltage Min:2V; Supply Voltage Max:5.5V; IC Package Type:UDFN; No. of Pins:6Pins; Operating Temperature Min:-40 C; Operating Temperature Max:85 C; Packaging:Cut RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, UDFN-6; IC Function:Ambient Light Sensor; Supply Voltage Min:2V; Supply Voltage Max:5.5V; IC Package Type:UDFN; No. of Pins:6Pins; Operating Temperature Min:-40 C; Operating Temperature Max:85 C; Packaging:Cut RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 80Y9491
Product Name Ambient Light Sensor, Udfn-6; Ic Function Onsemi
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Thermal gas flow sensor FS2 with long wires - FS2T.0.1E.300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Enamelled copper wire
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details