EPROM - UV Memory IC 64Kb (8K x 8) Parallel 200ns 28-CDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 887479-NMC27C64QE200
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EPROM - UV Memory IC 64Kb (8K x 8) Parallel 200 ns 28-CDIP
Package: Tube
Package: 28-CDIP (0.600", 15.24mm) Window
Mounting: Through Hole
Part Status: Obsolete
Family Name: NMC27C64
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
IC EPROM 64K PARALLEL 28CDIP Product overview: NMC27C64QE200 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NMC27C64QE200 can be used for catalog matching and distributor lookup.
IC EPROM 64KBIT PARALLEL 28CDIP
EPROM - UV Memory IC 64Kbit Parallel 200 ns 28-CDIP
IC EPROM 64KBIT PARALLEL 28CDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NMC27C64QE200-ND | 887479-NMC27C64QE200 | 774-NMC27C64QE200 | NMC27C64QE200 | NMC27C64QE200 | NMC27C64QE200 |
| Product Name | Memory | Memory - EPROM - NMC27C64QE200 | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM; Non-Volatile, , EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "28-CDIP (0.600"", 15.24mm) Window" | DIP; 28-CDIP | CDIP | DIP; 28-CDIP (0.600\", 15.24mm) Window |