IC EPROM 32KBIT PARALLEL 24DIP Product overview: NMC27C32BQ200 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NMC27C32BQ200 can be used for catalog matching and distributor lookup.
EPROM - UV Memory IC 32Kb (4K x 8) Parallel 200ns 24-DIP
IC EPROM 32KBIT PARALLEL 24DIP
EPROM - UV Memory IC 32Kbit Parallel 200 ns 24-DIP
IC EPROM 32KBIT PARALLEL 24DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NMC27C32BQ200 | NMC27C32BQ200-ND | NMC27C32BQ200 | NMC27C32BQ200 | NMC27C32BQ200 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 200 ns | 200 ns | 200 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |