onsemi Memory - EPROM - NMC27C16BQE150 NMC27C16BQE150

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887478-NMC27C16BQE15 0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EPROM - UV Memory IC 16Kb (2K x 8) Parallel 150 ns 24-DIP Package: Tube Package: 24-DIP (0.600", 15.24mm) Window Mounting: Through Hole Part Status: Obsolete Family Name: NMC27C16 Categories: Integrated Circuits (ICs) Case / Package: 24-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 14 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887478-NMC27C16BQE15 0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EPROM - UV Memory IC 16Kb (2K x 8) Parallel 150 ns 24-DIP Package: Tube Package: 24-DIP (0.600", 15.24mm) Window Mounting: Through Hole Part Status: Obsolete Family Name: NMC27C16 Categories: Integrated Circuits (ICs) Case / Package: 24-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 14 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - NMC27C16BQE150 - 887478-NMC27C16BQE150 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - NMC27C16BQE150
887478-NMC27C16BQE150
Memory - EPROM - NMC27C16BQE150 887478-NMC27C16BQE150
Manufacturer: ON Semiconductor Win Source Part Number: 887478-NMC27C16BQE15 0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EPROM - UV Memory IC 16Kb (2K x 8) Parallel 150 ns 24-DIP Package: Tube Package: 24-DIP (0.600", 15.24mm) Window Mounting: Through Hole Part Status: Obsolete Family Name: NMC27C16 Categories: Integrated Circuits (ICs) Case / Package: 24-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 14 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: ON Semiconductor
Win Source Part Number: 887478-NMC27C16BQE150
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EPROM - UV Memory IC 16Kb (2K x 8) Parallel 150 ns 24-DIP
Package: Tube
Package: 24-DIP (0.600", 15.24mm) Window
Mounting: Through Hole
Part Status: Obsolete
Family Name: NMC27C16
Categories: Integrated Circuits (ICs)
Case / Package: 24-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 14
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now
Memory IC and Storage Component - 774-NMC27C16BQE150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NMC27C16BQE150
Memory IC and Storage Component 774-NMC27C16BQE150
IC EPROM 16KBIT PARALLEL 24DIP Product overview: NMC27C16BQE150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NMC27C16BQE150 can be used for catalog matching and distributor lookup.

IC EPROM 16KBIT PARALLEL 24DIP Product overview: NMC27C16BQE150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NMC27C16BQE150 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - NMC27C16BQE150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NMC27C16BQE150
Integrated Circuits (ICs) - Memory - Memory NMC27C16BQE150
IC EPROM 16KBIT PARALLEL 24DIP

IC EPROM 16KBIT PARALLEL 24DIP

Supplier's Site
Memory - NMC27C16BQE150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 16Kbit Parallel 150 ns 24-DIP

EPROM - UV Memory IC 16Kbit Parallel 150 ns 24-DIP

Buy Now
IC EPROM 16KBIT PARALLEL 24DIP

IC EPROM 16KBIT PARALLEL 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 887478-NMC27C16BQE150 774-NMC27C16BQE150 NMC27C16BQE150 NMC27C16BQE150 NMC27C16BQE150
Product Name Memory - EPROM - NMC27C16BQE150 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 24-DIP Tube DIP; 24-DIP (0.600\", 15.24mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY7C245A-18WMB - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 18 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details