Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1231812-NMC27C16BQ20
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
EPROM - UV Memory IC 16Kb (2K x 8) Parallel 200ns 24-DIP
IC EPROM 16K PARALLEL 24DIP Product overview: NMC27C16BQ200 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NMC27C16BQ200 can be used for catalog matching and distributor lookup.
IC EPROM 16KBIT PARALLEL 24DIP
EPROM - UV Memory IC 16Kbit Parallel 200 ns 24-DIP
IC EPROM 16KBIT PARALLEL 24DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1231812-NMC27C16BQ200 | NMC27C16BQ200-ND | 774-NMC27C16BQ200 | NMC27C16BQ200 | NMC27C16BQ200 | NMC27C16BQ200 |
| Product Name | Memory - NMC27C16BQ200 | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM; Non-Volatile, , EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | DIP; "24-DIP (0.600"", 15.24mm) Window" | DIP | DIP; 24-DIP (0.600\", 15.24mm) Window |