Manufacturer: ON Semiconductor
Win Source Part Number: 887476-NM95HS02EM
Series: HiSec
Features: Encoder 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NM95HS0
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 887476-NM95HS02EM | NM95HS02EM | NM95HS02EM |
| Product Name | Specialized ICs - NM95HS02EM | Specialized ICs | Specialized ICs |