onsemi Memory - EEPROM - NM95C12N NM95C12N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 258483-NM95C12N Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Supplier Device Package: 14-DIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: NM95C12 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 258483-NM95C12N Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Supplier Device Package: 14-DIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: NM95C12 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - NM95C12N - 258483-NM95C12N - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - NM95C12N
258483-NM95C12N
Memory - EEPROM - NM95C12N 258483-NM95C12N
Manufacturer: ON Semiconductor Win Source Part Number: 258483-NM95C12N Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Supplier Device Package: 14-DIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: NM95C12 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 258483-NM95C12N
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Supplier Device Package: 14-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: NM95C12
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-NM95C12N
1MHZ Memory IC and Storage Component 774-NM95C12N
IC EEPROM 1KBIT SPI 1MHZ 14DIP Product overview: NM95C12N from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM95C12N can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 1MHZ 14DIP Product overview: NM95C12N from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM95C12N can be used for catalog matching and distributor lookup.

Supplier's Site
Memory NM95C12N
IC EEPROM 1KBIT SPI 1MHZ 14DIP

IC EEPROM 1KBIT SPI 1MHZ 14DIP

Supplier's Site Datasheet
Memory - NM95C12N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
NM95C12N
Memory NM95C12N
EEPROM Memory IC 1Kbit SPI 1 MHz 14-MDIP

EEPROM Memory IC 1Kbit SPI 1 MHz 14-MDIP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - NM95C12N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM95C12N
Integrated Circuits (ICs) - Memory - Memory NM95C12N
IC EEPROM 1KBIT SPI 1MHZ 14DIP

IC EEPROM 1KBIT SPI 1MHZ 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 258483-NM95C12N 774-NM95C12N NM95C12N NM95C12N NM95C12N
Product Name Memory - EEPROM - NM95C12N 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 1.00E7 ns 1.00E7 ns 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP Tube DIP; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 794 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details