IC EEPROM 1KBIT SPI 1MHZ 14SOIC
EEPROM Memory IC 1Kbit Microwire 1 MHz 14-SOIC
IC EEPROM 1KBIT SPI 1MHZ 14SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM93CS46M | NM93CS46M | NM93CS46M |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 1 MHz | ||
| Cycle Time | 1.00E7 ns | ||
| Density | 1 kbits | 1 kbits | 1 kbits |