EEPROM Memory IC 1Kb (64 x 16) SPI 250kHz 8-DIP
IC EEPROM 1KBIT SPI 250KHZ 8DIP
IC EEPROM 1KBIT MICROWIRE 8DIP
EEPROM Memory IC 1Kbit Microwire 250 kHz 8-DIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM93CS46LEN-ND | NM93CS46LEN | NM93CS46LEN | NM93CS46LEN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 2.7V ~ 5.5V | -40degC ~ 85degC (TA) | 2.7V ~ 5.5V |