onsemi Memory NM93CS06N

Description
EEPROM Memory IC 256b (16 x 16) SPI 1MHz 8-DIP
Request a Quote Datasheet
Description
EEPROM Memory IC 256b (16 x 16) SPI 1MHz 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NM93CS06N-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256b (16 x 16) SPI 1MHz 8-DIP

EEPROM Memory IC 256b (16 x 16) SPI 1MHz 8-DIP

Buy Now Datasheet
Memory - EEPROM - NM93CS06N - 858648-NM93CS06N - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - NM93CS06N
858648-NM93CS06N
Memory - EEPROM - NM93CS06N 858648-NM93CS06N
Manufacturer: ON Semiconductor Win Source Part Number: 858648-NM93CS06N Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: NM93CS0 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: ON Semiconductor
Win Source Part Number: 858648-NM93CS06N
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: NM93CS0
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Singapore, Singapore
256BIT Memory IC and Storage Component
774-NM93CS06N
256BIT Memory IC and Storage Component 774-NM93CS06N
IC EEPROM 256BIT MICROWIRE 8DIP Product overview: NM93CS06N from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256BIT, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93CS06N can be used for catalog matching and distributor lookup.

IC EEPROM 256BIT MICROWIRE 8DIP Product overview: NM93CS06N from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256BIT, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93CS06N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256B SPI 1MHZ 8DIP

IC EEPROM 256B SPI 1MHZ 8DIP

Supplier's Site Datasheet
Memory - NM93CS06N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256bit Microwire 1 MHz 8-DIP

EEPROM Memory IC 256bit Microwire 1 MHz 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM93CS06N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM93CS06N
Integrated Circuits (ICs) - Memory - Memory NM93CS06N
IC EEPROM 256BIT MICROWIRE 8DIP

IC EEPROM 256BIT MICROWIRE 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NM93CS06N-ND 858648-NM93CS06N 774-NM93CS06N NM93CS06N NM93CS06N NM93CS06N
Product Name Memory Memory - EEPROM - NM93CS06N 256BIT Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details