EEPROM Memory IC 256b (16 x 16) SPI 1MHz 8-SOIC
IC EEPROM 256B SPI 1MHZ 8SO
IC EEPROM 256BIT MICROWIRE 8SOIC
EEPROM Memory IC 256bit Microwire 1 MHz 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM93CS06EM8-ND | NM93CS06EM8 | NM93CS06EM8 | NM93CS06EM8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | -40degC ~ 85degC (TA) | 4.5V ~ 5.5V |