onsemi Memory NM93C66LN

Description
EEPROM Memory IC 4Kb (256 x 16) SPI 250kHz 8-DIP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 16) SPI 250kHz 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NM93C66LN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 250kHz 8-DIP

EEPROM Memory IC 4Kb (256 x 16) SPI 250kHz 8-DIP

Buy Now Datasheet
Singapore, Singapore
250KHZ Memory IC and Storage Component
774-NM93C66LN
250KHZ Memory IC and Storage Component 774-NM93C66LN
IC EEPROM 4K SPI 250KHZ 8DIP Product overview: NM93C66LN from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 250KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C66LN can be used for catalog matching and distributor lookup.

IC EEPROM 4K SPI 250KHZ 8DIP Product overview: NM93C66LN from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 250KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C66LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - NM93C66LN - 790742-NM93C66LN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - NM93C66LN
790742-NM93C66LN
Memory - EEPROM - NM93C66LN 790742-NM93C66LN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 790742-NM93C66LN Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (256 x 16) Part Status: Obsolete(EOL) Family Name: NM93C66 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 250kHz Write Cycle Time - Word, Page: 15ms Memory Interface: SPI Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): S-93C66ADP-S; S-93C66ADP-TB-1A; S-93C66ADP-TB-S; S-93C66ADP-1A; Introduction Date: March 23, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 790742-NM93C66LN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (256 x 16)
Part Status: Obsolete(EOL)
Family Name: NM93C66
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 250kHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: SPI
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): S-93C66ADP-S; S-93C66ADP-TB-1A; S-93C66ADP-TB-S; S-93C66ADP-1A;
Introduction Date: March 23, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM93C66LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM93C66LN
Integrated Circuits (ICs) - Memory - Memory NM93C66LN
IC EEPROM 4KBIT MICROWIRE 8DIP

IC EEPROM 4KBIT MICROWIRE 8DIP

Supplier's Site
Memory - NM93C66LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 250 kHz 8-DIP

EEPROM Memory IC 4Kbit Microwire 250 kHz 8-DIP

Buy Now Datasheet
IC EEPROM 4KBIT SPI 250KHZ 8DIP

IC EEPROM 4KBIT SPI 250KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NM93C66LN-ND 774-NM93C66LN 790742-NM93C66LN NM93C66LN NM93C66LN NM93C66LN
Product Name Memory 250KHZ Memory IC and Storage Component Memory - EEPROM - NM93C66LN Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7 V ~ 5.5 V 0degC ~ 70degC (TA) 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 949588-0020 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers