onsemi Memory NM93C66EN

Description
EEPROM Memory IC 4Kb (256 x 16) SPI 1MHz 8-DIP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 16) SPI 1MHz 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NM93C66EN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 1MHz 8-DIP

EEPROM Memory IC 4Kb (256 x 16) SPI 1MHz 8-DIP

Buy Now Datasheet
Memory - EEPROM - NM93C66EN - 929299-NM93C66EN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - NM93C66EN
929299-NM93C66EN
Memory - EEPROM - NM93C66EN 929299-NM93C66EN
Manufacturer: ON Semiconductor Win Source Part Number: 929299-NM93C66EN Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 93C66 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: ON Semiconductor
Win Source Part Number: 929299-NM93C66EN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 93C66
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-NM93C66EN
1MHZ Memory IC and Storage Component 774-NM93C66EN
IC EEPROM 4K SPI 1MHZ 8DIP Product overview: NM93C66EN from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C66EN can be used for catalog matching and distributor lookup.

IC EEPROM 4K SPI 1MHZ 8DIP Product overview: NM93C66EN from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C66EN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - NM93C66EN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 1 MHz 8-DIP

EEPROM Memory IC 4Kbit Microwire 1 MHz 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM93C66EN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM93C66EN
Integrated Circuits (ICs) - Memory - Memory NM93C66EN
IC EEPROM 4KBIT MICROWIRE 8DIP

IC EEPROM 4KBIT MICROWIRE 8DIP

Supplier's Site
IC EEPROM 4KBIT SPI 1MHZ 8DIP

IC EEPROM 4KBIT SPI 1MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NM93C66EN-ND 929299-NM93C66EN 774-NM93C66EN NM93C66EN NM93C66EN NM93C66EN
Product Name Memory Memory - EEPROM - NM93C66EN 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory - 28093465 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details