onsemi Memory - EEPROM - NM93C56M8 NM93C56M8

Description
Manufacturer: ON Semiconductor Win Source Part Number: 258466-NM93C56M8 Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: NM93C56 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 258466-NM93C56M8 Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: NM93C56 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - NM93C56M8 - 258466-NM93C56M8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - NM93C56M8
258466-NM93C56M8
Memory - EEPROM - NM93C56M8 258466-NM93C56M8
Manufacturer: ON Semiconductor Win Source Part Number: 258466-NM93C56M8 Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: NM93C56 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 258466-NM93C56M8
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (128 x 16)
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: NM93C56
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
5V 1MHz SOIC Memory IC and Storage Component
774-NM93C56M8
5V 1MHz SOIC Memory IC and Storage Component 774-NM93C56M8
2K-bit Serial EEPROM, 5V, 8-Pin SOIC N, 1MHz Product overview: NM93C56M8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 1MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C56M8 can be used for catalog matching and distributor lookup.

2K-bit Serial EEPROM, 5V, 8-Pin SOIC N, 1MHz Product overview: NM93C56M8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 1MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C56M8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - NM93C56M8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 1MHz 8-SOIC

EEPROM Memory IC 2Kb (128 x 16) SPI 1MHz 8-SOIC

Buy Now Datasheet
Memory - NM93C56M8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 1 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 1 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT SPI 1MHZ 8SO

IC EEPROM 2KBIT SPI 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM93C56M8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM93C56M8
Integrated Circuits (ICs) - Memory - Memory NM93C56M8
IC EEPROM 2KBIT MICROWIRE 8SOIC

IC EEPROM 2KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 258466-NM93C56M8 774-NM93C56M8 NM93C56M8-ND NM93C56M8 NM93C56M8 NM93C56M8
Product Name Memory - EEPROM - NM93C56M8 5V 1MHz SOIC Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; FRAM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 1.00E7 ns 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC SOIC; SOIC N SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 4.5V ~ 5.5V 5 4.5V ~ 5.5V 4.5V ~ 5.5V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28076665 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - AT24C256BN-10SU-1.8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 256 kbits
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details