onsemi Memory NM93C46LZM8

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 250kHz 8-SOIC
Request a Quote
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 250kHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NM93C46LZM8 is a 1024-bit CMOS non-volatile EEPROM organized as a 64 x 16-bit array. It features a MICROWIRE interface, which is a 4-wire serial bus compatible with many standard microcontrollers and microprocessors. The device supports seven instructions for various read, write, erase, and write enable/disable operations. It is designed for high reliability and low power consumption, with a typical active current of 200µA and standby currents as low as 0.1µA for the LZ version. This EEPROM operates over a wide voltage range of 2.7V to 5.5V and offers a self-timed write cycle with no erase instruction required before writing. It boasts a data retention of up to 40 years and an endurance of 1,000,000 data changes. The NM93C46LZM8 is available in multiple package types, including 8-pin SO, DIP, and TSSOP, making it suitable for applications where space is a consideration.

Datasheet Summary
Powered by GS/AI

The NM93C46LZM8 is a 1024-bit CMOS non-volatile EEPROM organized as a 64 x 16-bit array. It features a MICROWIRE interface, which is a 4-wire serial bus compatible with many standard microcontrollers and microprocessors. The device supports seven instructions for various read, write, erase, and write enable/disable operations. It is designed for high reliability and low power consumption, with a typical active current of 200µA and standby currents as low as 0.1µA for the LZ version. This EEPROM operates over a wide voltage range of 2.7V to 5.5V and offers a self-timed write cycle with no erase instruction required before writing. It boasts a data retention of up to 40 years and an endurance of 1,000,000 data changes. The NM93C46LZM8 is available in multiple package types, including 8-pin SO, DIP, and TSSOP, making it suitable for applications where space is a consideration.

Suppliers

Company
Product
Description
Supplier Links
Memory - NM93C46LZM8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 250kHz 8-SOIC

EEPROM Memory IC 1Kb (64 x 16) SPI 250kHz 8-SOIC

Buy Now Datasheet
Memory - NM93C46LZM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM93C46LZM8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM93C46LZM8
Integrated Circuits (ICs) - Memory - Memory NM93C46LZM8
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 1KBIT SPI 250KHZ 8SO

IC EEPROM 1KBIT SPI 250KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NM93C46LZM8-ND NM93C46LZM8 NM93C46LZM8 NM93C46LZM8
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 24C01AI/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details