EEPROM Memory IC 1Kb (64 x 16) SPI 1MHz 8-DIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 790741-NM93C46EN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Part Status: Obsolete(EOL)
Family Name: NM93C46
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): M93C46-WBN3G/W; M93C46-TBN5; M93C46-BN3P; M93C46-BN3/W;
Introduction Date: February 08, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC EEPROM 1K SPI 1MHZ 8DIP Product overview: NM93C46EN from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C46EN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kbit Microwire 1 MHz 8-DIP
IC EEPROM 1KBIT SPI 1MHZ 8DIP
IC EEPROM 1KBIT MICROWIRE 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM93C46EN-ND | 790741-NM93C46EN | 774-NM93C46EN | NM93C46EN | NM93C46EN | NM93C46EN |
| Product Name | Memory | Memory - EEPROM - NM93C46EN | 1MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile, , EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | Through Hole |