EEPROM Memory IC 256b (16 x 16) SPI 250kHz 8-SOIC
IC EEPROM 256BIT MICROWIRE 8SOIC
IC EEPROM 256B SPI 250KHZ 8SO
EEPROM Memory IC 256bit Microwire 250 kHz 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM93C06LEM8-ND | NM93C06LEM8 | NM93C06LEM8 | NM93C06LEM8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2.7V ~ 5.5V | -40degC ~ 85degC (TA) | 2.7V ~ 5.5V |