Manufacturer: ON Semiconductor
Win Source Part Number: 929298-NM93C06EN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 93C06
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 256b (16 x 16) SPI 1MHz 8-DIP
IC EEPROM 256 Bit 1MHZ 8DIP Product overview: NM93C06EN from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256 Bit, 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256 Bit, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C06EN can be used for catalog matching and distributor lookup.
IC EEPROM 256B SPI 1MHZ 8DIP
IC EEPROM 256BIT MICROWIRE 8DIP
EEPROM Memory IC 256bit Microwire 1 MHz 8-DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 929298-NM93C06EN | NM93C06EN-ND | 774-NM93C06EN | NM93C06EN | NM93C06EN | NM93C06EN |
| Product Name | Memory - EEPROM - NM93C06EN | Memory | 256 Bit 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; 8-DIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | Through Hole | 4.5V ~ 5.5V |