IC Otp 512KBIT 150NS 32PLCC Product overview: NM27C512V150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C512V150 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929296-NM27C512V150
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150 ns 32-PLCC (14x11.46)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NM27C51
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (14x11.46)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150ns 32-PLCC (14x11.46)
IC EPROM 512KBIT PARALLEL 32PLCC
IC EPROM 512KBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 512Kbit Parallel 150 ns 32-PLCC (14x11.46)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NM27C512V150 | 929296-NM27C512V150 | NM27C512V150-ND | NM27C512V150 | NM27C512V150 | NM27C512V150 |
| Product Name | Memory IC and Storage Component | Memory - EPROM - NM27C512V150 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 150 ns | 150 ns | 150 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |