IC EPROM 512K PARALLEL 28CDIP Product overview: NM27C512Q150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C512Q150 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1231773-NM27C512Q150
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 150ns
Part Status: Obsolete(EOL)
Family Name: NM27C512
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Memory Interface: Parallel
Manufacturer Package: 28-CDIP
Alternative Parts (Cross-Reference): AT27C512-17DC; TMS27C512-150JE; TMS27C512-15JE;
Introduction Date: July 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
EPROM - UV Memory IC 512Kb (64K x 8) Parallel 150ns 28-CDIP
IC EPROM 512KBIT PARALLEL 28CDIP
IC EPROM 512KBIT PARALLEL 28CDIP
EPROM - UV Memory IC 512Kbit Parallel 150 ns 28-CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NM27C512Q150 | 1231773-NM27C512Q150 | NM27C512Q150-ND | NM27C512Q150 | NM27C512Q150 | NM27C512Q150 |
| Product Name | Memory IC and Storage Component | Memory - EPROM - NM27C512Q150 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM; Non-Volatile | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |