onsemi Memory - EPROM - NM27C512Q-120 NM27C512Q-120

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 209281-NM27C512Q-120 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 512Kb (64K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-CDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 209281-NM27C512Q-120 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 512Kb (64K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-CDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - NM27C512Q-120 - 209281-NM27C512Q-120 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - NM27C512Q-120
209281-NM27C512Q-120
Memory - EPROM - NM27C512Q-120 209281-NM27C512Q-120
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 209281-NM27C512Q-120 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 512Kb (64K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-CDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 209281-NM27C512Q-120
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 512Kb (64K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-CDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 209281-NM27C512Q-120
Product Name Memory - EPROM - NM27C512Q-120
Memory Category EPROM; EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 593995-005-69 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers