EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (14x11.46)
IC EPROM 256K PARALLEL 32PLCC Product overview: NM27C256V150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C256V150 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1231769-NM27C256V150
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC EPROM 256KBIT PARALLEL 32PLCC
IC EPROM 256KBIT PARALLEL 32PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
EPROM - OTP Memory IC 256Kbit Parallel 150 ns 32-PLCC (14x11.46)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM27C256V150-ND | 774-NM27C256V150 | 1231769-NM27C256V150 | NM27C256V150 | NM27C256V150 | NM27C256V150 | NM27C256V150 |
| Product Name | Memory | Memory IC and Storage Component | Memory - NM27C256V150 | Memory | Integrated Circuits (ICs) - Memory - Memory | 32K X 8 OTPROM, 150 NS, PQCC32 | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile, , EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | PROM | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | 32-LCC (J-Lead) | LCC | PQCC32 | 32-LCC (J-Lead) |