EPROM - UV Memory IC 256Kb (32K x 8) Parallel 200ns 28-CDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1231767-NM27C256QE20
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC EPROM 256KBIT PARALLEL 28CDIP Product overview: NM27C256QE200 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C256QE200 can be used for catalog matching and distributor lookup.
IC EPROM 256KBIT PARALLEL 28CDIP
EPROM - UV Memory IC 256Kbit Parallel 200 ns 28-CDIP
IC EPROM 256KBIT PARALLEL 28CDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM27C256QE200-ND | 1231767-NM27C256QE200 | 774-NM27C256QE200 | NM27C256QE200 | NM27C256QE200 | NM27C256QE200 |
| Product Name | Memory | Memory - NM27C256QE200 | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | "28-CDIP (0.600"", 15.24mm) Window" | Tube | DIP; 28-CDIP (0.600\", 15.24mm) Window |