IC EPROM 256KBIT PARALLEL 28CDIP Product overview: NM27C256Q200 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C256Q200 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929291-NM27C256Q200
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - UV Memory IC 256Kb (32K x 8) Parallel 200 ns 28-CDIP
Package: Tube
Package: 28-CDIP (0.600", 15.24mm) Window
Mounting: Through Hole
Part Status: Obsolete
Family Name: NM27C25
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 200ns 28-CDIP
EPROM - UV Memory IC 256Kbit Parallel 200 ns 28-CDIP
IC EPROM 256KBIT PARALLEL 28CDIP
IC EPROM 256KBIT PARALLEL 28CDIP
IC EPROM 256KBIT PARALLEL 28CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NM27C256Q200 | 929291-NM27C256Q200 | NM27C256Q200-ND | NM27C256Q200 | NM27C256Q200 | NM27C256Q200 | NM27C256Q200 |
| Product Name | Memory IC and Storage Component | Memory - EPROM - NM27C256Q200 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM - UV | EPROM; EPROM |
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |